VIAVI Solutions, Inc. Communication Analyzer FIREBERD 4000

Description
The FIREBERD 4000 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Operating Ranges: Synchronous: 50 b/s to 15 Mb/s.; Asynchronous: 50 b/s to 20 kb/s (Internal RS-232/V.24 and MIL-188C interfaces only) Clock Sources: Fixed internal frequencies, data interface and external BNC. Internal Clock Frequencies: 300 Hz, 1.2 kHz, 2.4 kHz, 4.8 kHz, 9.6 kHz, 19.2 kHz, 56 kHz, 64 kHz, 128 kHz, 256 kHz, 512 kHz, 1544 kHz, and 2048 kHz ±5ppm Store and recall up to 10 sets of front-panel control and auxiliary function settings Over 14 programmable functions provide additional operational control Stores current front-panel switch settings, 10 front-panel programs, three user-defined messages, and time and date of last power-down Applications: For Testing: T-Carrier Systems, Multiplexers, Digital Radio Circuits, Fiber Optic Systems, Satellite Communications Systems, DDS, Modems. In Such Locations As: Central Office, Tech Control Centers, End User Sites, Laboratories, Earth Stations. During: Installation, Acceptance Testing, Maintenance and Fault Isolation, Production Testing, Hardware Development and Evaluation, Remote Unattended Testing. The Acterna TTC Fireberd 4000 will simultaneously measure bit errors, code violations, frame errors, block errors, pattern slips, and performs signal analysis. RS-232 and MIL-188-114 interfaces are standard.
Description
The FIREBERD 4000 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Operating Ranges: Synchronous: 50 b/s to 15 Mb/s.; Asynchronous: 50 b/s to 20 kb/s (Internal RS-232/V.24 and MIL-188C interfaces only) Clock Sources: Fixed internal frequencies, data interface and external BNC. Internal Clock Frequencies: 300 Hz, 1.2 kHz, 2.4 kHz, 4.8 kHz, 9.6 kHz, 19.2 kHz, 56 kHz, 64 kHz, 128 kHz, 256 kHz, 512 kHz, 1544 kHz, and 2048 kHz ±5ppm Store and recall up to 10 sets of front-panel control and auxiliary function settings Over 14 programmable functions provide additional operational control Stores current front-panel switch settings, 10 front-panel programs, three user-defined messages, and time and date of last power-down Applications: For Testing: T-Carrier Systems, Multiplexers, Digital Radio Circuits, Fiber Optic Systems, Satellite Communications Systems, DDS, Modems. In Such Locations As: Central Office, Tech Control Centers, End User Sites, Laboratories, Earth Stations. During: Installation, Acceptance Testing, Maintenance and Fault Isolation, Production Testing, Hardware Development and Evaluation, Remote Unattended Testing. The Acterna TTC Fireberd 4000 will simultaneously measure bit errors, code violations, frame errors, block errors, pattern slips, and performs signal analysis. RS-232 and MIL-188-114 interfaces are standard.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - FIREBERD 4000 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
FIREBERD 4000
Communication Analyzer FIREBERD 4000
The FIREBERD 4000 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Operating Ranges: Synchronous: 50 b/s to 15 Mb/s.; Asynchronous: 50 b/s to 20 kb/s (Internal RS-232/V.24 and MIL-188C interfaces only) Clock Sources: Fixed internal frequencies, data interface and external BNC. Internal Clock Frequencies: 300 Hz, 1.2 kHz, 2.4 kHz, 4.8 kHz, 9.6 kHz, 19.2 kHz, 56 kHz, 64 kHz, 128 kHz, 256 kHz, 512 kHz, 1544 kHz, and 2048 kHz ±5ppm Store and recall up to 10 sets of front-panel control and auxiliary function settings Over 14 programmable functions provide additional operational control Stores current front-panel switch settings, 10 front-panel programs, three user-defined messages, and time and date of last power-down Applications: For Testing: T-Carrier Systems, Multiplexers, Digital Radio Circuits, Fiber Optic Systems, Satellite Communications Systems, DDS, Modems. In Such Locations As: Central Office, Tech Control Centers, End User Sites, Laboratories, Earth Stations. During: Installation, Acceptance Testing, Maintenance and Fault Isolation, Production Testing, Hardware Development and Evaluation, Remote Unattended Testing. The Acterna TTC Fireberd 4000 will simultaneously measure bit errors, code violations, frame errors, block errors, pattern slips, and performs signal analysis. RS-232 and MIL-188-114 interfaces are standard.

The FIREBERD 4000 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Operating Ranges: Synchronous: 50 b/s to 15 Mb/s.; Asynchronous: 50 b/s to 20 kb/s (Internal RS-232/V.24 and MIL-188C interfaces only)
  • Clock Sources: Fixed internal frequencies, data interface and external BNC.
  • Internal Clock Frequencies: 300 Hz, 1.2 kHz, 2.4 kHz, 4.8 kHz, 9.6 kHz, 19.2 kHz, 56 kHz, 64 kHz, 128 kHz, 256 kHz, 512 kHz, 1544 kHz, and 2048 kHz ±5ppm
  • Store and recall up to 10 sets of front-panel control and auxiliary function settings
  • Over 14 programmable functions provide additional operational control
  • Stores current front-panel switch settings, 10 front-panel programs, three user-defined messages, and time and date of last power-down

Applications:

  • For Testing: T-Carrier Systems, Multiplexers, Digital Radio Circuits, Fiber Optic Systems, Satellite Communications Systems, DDS, Modems.
  • In Such Locations As: Central Office, Tech Control Centers, End User Sites, Laboratories, Earth Stations.
  • During: Installation, Acceptance Testing, Maintenance and Fault Isolation, Production Testing, Hardware Development and Evaluation, Remote Unattended Testing.

The Acterna TTC Fireberd 4000 will simultaneously measure bit errors, code violations, frame errors, block errors, pattern slips, and performs signal analysis. RS-232 and MIL-188-114 interfaces are standard.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number FIREBERD 4000
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details