VIAVI Solutions, Inc. Communication Analyzer FIREBERD 2000

Description
The FIREBERD 2000 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additonal Features: Data Error Analyzer (BERT) Test Pattern: Pseudorandom sequences of 63, 511, 2047, 215-1, and 220-1; all marks, all spaces and 1:3; QRSS pattern provided by T1 interface Interface Emulation: DTE or DCE Bit Rate: 100 b/s to 14.0 Mb/s with appropriate interface Internal Standard Clock Frequencies: 1.2, 2.4, 4.8, 9.6, 19.2 56, 64 kHz, 1.544, 2.048, 3.152, 6.312 MHz External Clock: Accepts external clock through the data interface module or a rear panel BNC connector Frequency Counter: 200 Hz to 16 MHz Block Length: .4, 1, 4, 10, 40 and 100 k bits BER Test Length: 105, 106, 107, 108, 109 bits and Auto BER Range: 1.0 x 10-10 to 1.0 x 10-0 Error Insertion: Single logical errors or a constant 1.0 x 10-3 rate Real-Time Clock: Date and time clock, battery powered LED Indicators DTE Mode: Sync, Sync Lost, Gen Clk Actvy, DM (DSR), RR (RLSD), CS (CTS), TM, Rcv Data Inv, Rcv Data and Rcv Clock LED Indicators DCE Mode: Sync, Sync Lost, Gen Clk Actvy, TR (DTR), RS (RTS), LL, RL, Tx Data Inv, Tx Data and Tx Clock Printer Interface: RS-232 serial ASCII format Audio Indicator: Beeps on the occurrence of errors, sync losses, and BER measurement completion Applications: For Testing: T-Carrier Systems, Multiplexers, Digital Radio Circuits, Fiber Optic Systems, Satellite Communications Systems, DDS, Modems. In Such Locations As: Central Office, Tech Control Centers, End User Sites, Laboratories, Earth Stations. During: Installation, Acceptance Testing, Maintenance and Fault Isolation, Production Testing, Hardware Development and Evaluation, Remote Unattended Testing. The Acterna FIREBERD 2000 gives comprehensive error analysis results along with simultaneous measurement capability. The FIREBERD 2000 measures Tx and Rcv measurements and employs RS-232 and IEEE-488 remote control.
Datasheet
Description
The FIREBERD 2000 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additonal Features: Data Error Analyzer (BERT) Test Pattern: Pseudorandom sequences of 63, 511, 2047, 215-1, and 220-1; all marks, all spaces and 1:3; QRSS pattern provided by T1 interface Interface Emulation: DTE or DCE Bit Rate: 100 b/s to 14.0 Mb/s with appropriate interface Internal Standard Clock Frequencies: 1.2, 2.4, 4.8, 9.6, 19.2 56, 64 kHz, 1.544, 2.048, 3.152, 6.312 MHz External Clock: Accepts external clock through the data interface module or a rear panel BNC connector Frequency Counter: 200 Hz to 16 MHz Block Length: .4, 1, 4, 10, 40 and 100 k bits BER Test Length: 105, 106, 107, 108, 109 bits and Auto BER Range: 1.0 x 10-10 to 1.0 x 10-0 Error Insertion: Single logical errors or a constant 1.0 x 10-3 rate Real-Time Clock: Date and time clock, battery powered LED Indicators DTE Mode: Sync, Sync Lost, Gen Clk Actvy, DM (DSR), RR (RLSD), CS (CTS), TM, Rcv Data Inv, Rcv Data and Rcv Clock LED Indicators DCE Mode: Sync, Sync Lost, Gen Clk Actvy, TR (DTR), RS (RTS), LL, RL, Tx Data Inv, Tx Data and Tx Clock Printer Interface: RS-232 serial ASCII format Audio Indicator: Beeps on the occurrence of errors, sync losses, and BER measurement completion Applications: For Testing: T-Carrier Systems, Multiplexers, Digital Radio Circuits, Fiber Optic Systems, Satellite Communications Systems, DDS, Modems. In Such Locations As: Central Office, Tech Control Centers, End User Sites, Laboratories, Earth Stations. During: Installation, Acceptance Testing, Maintenance and Fault Isolation, Production Testing, Hardware Development and Evaluation, Remote Unattended Testing. The Acterna FIREBERD 2000 gives comprehensive error analysis results along with simultaneous measurement capability. The FIREBERD 2000 measures Tx and Rcv measurements and employs RS-232 and IEEE-488 remote control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - FIREBERD 2000 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
FIREBERD 2000
Communication Analyzer FIREBERD 2000
The FIREBERD 2000 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additonal Features: Data Error Analyzer (BERT) Test Pattern: Pseudorandom sequences of 63, 511, 2047, 215-1, and 220-1; all marks, all spaces and 1:3; QRSS pattern provided by T1 interface Interface Emulation: DTE or DCE Bit Rate: 100 b/s to 14.0 Mb/s with appropriate interface Internal Standard Clock Frequencies: 1.2, 2.4, 4.8, 9.6, 19.2 56, 64 kHz, 1.544, 2.048, 3.152, 6.312 MHz External Clock: Accepts external clock through the data interface module or a rear panel BNC connector Frequency Counter: 200 Hz to 16 MHz Block Length: .4, 1, 4, 10, 40 and 100 k bits BER Test Length: 105, 106, 107, 108, 109 bits and Auto BER Range: 1.0 x 10-10 to 1.0 x 10-0 Error Insertion: Single logical errors or a constant 1.0 x 10-3 rate Real-Time Clock: Date and time clock, battery powered LED Indicators DTE Mode: Sync, Sync Lost, Gen Clk Actvy, DM (DSR), RR (RLSD), CS (CTS), TM, Rcv Data Inv, Rcv Data and Rcv Clock LED Indicators DCE Mode: Sync, Sync Lost, Gen Clk Actvy, TR (DTR), RS (RTS), LL, RL, Tx Data Inv, Tx Data and Tx Clock Printer Interface: RS-232 serial ASCII format Audio Indicator: Beeps on the occurrence of errors, sync losses, and BER measurement completion Applications: For Testing: T-Carrier Systems, Multiplexers, Digital Radio Circuits, Fiber Optic Systems, Satellite Communications Systems, DDS, Modems. In Such Locations As: Central Office, Tech Control Centers, End User Sites, Laboratories, Earth Stations. During: Installation, Acceptance Testing, Maintenance and Fault Isolation, Production Testing, Hardware Development and Evaluation, Remote Unattended Testing. The Acterna FIREBERD 2000 gives comprehensive error analysis results along with simultaneous measurement capability. The FIREBERD 2000 measures Tx and Rcv measurements and employs RS-232 and IEEE-488 remote control.

The FIREBERD 2000 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additonal Features:

  • Data Error Analyzer (BERT)
  • Test Pattern: Pseudorandom sequences of 63, 511, 2047, 215-1, and 220-1; all marks, all spaces and 1:3; QRSS pattern provided by T1 interface
  • Interface Emulation: DTE or DCE
  • Bit Rate: 100 b/s to 14.0 Mb/s with appropriate interface
  • Internal Standard Clock Frequencies: 1.2, 2.4, 4.8, 9.6, 19.2 56, 64 kHz, 1.544, 2.048, 3.152, 6.312 MHz
  • External Clock: Accepts external clock through the data interface module or a rear panel BNC connector
  • Frequency Counter: 200 Hz to 16 MHz
  • Block Length: .4, 1, 4, 10, 40 and 100 k bits
  • BER Test Length: 105, 106, 107, 108, 109 bits and Auto
  • BER Range: 1.0 x 10-10 to 1.0 x 10-0
  • Error Insertion: Single logical errors or a constant 1.0 x 10-3 rate
  • Real-Time Clock: Date and time clock, battery powered
  • LED Indicators DTE Mode: Sync, Sync Lost, Gen Clk Actvy, DM (DSR), RR (RLSD), CS (CTS), TM, Rcv Data Inv, Rcv Data and Rcv Clock
  • LED Indicators DCE Mode: Sync, Sync Lost, Gen Clk Actvy, TR (DTR), RS (RTS), LL, RL, Tx Data Inv, Tx Data and Tx Clock
  • Printer Interface: RS-232 serial ASCII format
  • Audio Indicator: Beeps on the occurrence of errors, sync losses, and BER measurement completion

Applications:

  • For Testing: T-Carrier Systems, Multiplexers, Digital Radio Circuits, Fiber Optic Systems, Satellite Communications Systems, DDS, Modems.
  • In Such Locations As: Central Office, Tech Control Centers, End User Sites, Laboratories, Earth Stations.
  • During: Installation, Acceptance Testing, Maintenance and Fault Isolation, Production Testing, Hardware Development and Evaluation, Remote Unattended Testing.

The Acterna FIREBERD 2000 gives comprehensive error analysis results along with simultaneous measurement capability. The FIREBERD 2000 measures Tx and Rcv measurements and employs RS-232 and IEEE-488 remote control.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number FIREBERD 2000
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SVA1075X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details