VIAVI Solutions, Inc. Communication Analyzer FIREBERD 1500A

Description
The FIREBERD 1500A is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 7 bit and block error analysis results Basic field service testing tool Easy to use for all technical skill levels Error Analysis from 50 b/s to 15 Mb/s 18 interchangeable data interfaces In-service and out-of-service measurements Long-term and unattended testing Remote control capabilities RS-232 AND IEEE-488 printer interfaces Portable or rack-mount configuration Applications: For Testing: T-Carrier Systems, Multiplexers, Digital Radio Circuits, Fiber Optic Systems, Satellite Communications Systems, DDS, Modems. In Such Locations As: Central Office, Tech Control Centers, End User Sites, Laboratories, Earth Stations. During: Installation, Acceptance Testing, Maintenance and Fault Isolation, Production Testing, Hardware Development and Evaluation, Remote Unattended Testing. The Acterna Fireberd 1500A Data Error Analyzer is designed for testing the transmission quality of digital communications circuits. It is a multifunction instrument capable of performing a comprehensive set of measurements to evaluate the protocol-insensitive characteristics of digital communications systems. It performs error analysis from 50 b/s to 15 Mb/s, can use up to 18 interchangeable data interfaces, completes in-service and out-of-service measurements and can perform long-term and unattended testing. It has full remote control capabilities with both RS-232 and IEEE-488 interfaces.
Datasheet
Description
The FIREBERD 1500A is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 7 bit and block error analysis results Basic field service testing tool Easy to use for all technical skill levels Error Analysis from 50 b/s to 15 Mb/s 18 interchangeable data interfaces In-service and out-of-service measurements Long-term and unattended testing Remote control capabilities RS-232 AND IEEE-488 printer interfaces Portable or rack-mount configuration Applications: For Testing: T-Carrier Systems, Multiplexers, Digital Radio Circuits, Fiber Optic Systems, Satellite Communications Systems, DDS, Modems. In Such Locations As: Central Office, Tech Control Centers, End User Sites, Laboratories, Earth Stations. During: Installation, Acceptance Testing, Maintenance and Fault Isolation, Production Testing, Hardware Development and Evaluation, Remote Unattended Testing. The Acterna Fireberd 1500A Data Error Analyzer is designed for testing the transmission quality of digital communications circuits. It is a multifunction instrument capable of performing a comprehensive set of measurements to evaluate the protocol-insensitive characteristics of digital communications systems. It performs error analysis from 50 b/s to 15 Mb/s, can use up to 18 interchangeable data interfaces, completes in-service and out-of-service measurements and can perform long-term and unattended testing. It has full remote control capabilities with both RS-232 and IEEE-488 interfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - FIREBERD 1500A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
FIREBERD 1500A
Communication Analyzer FIREBERD 1500A
The FIREBERD 1500A is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 7 bit and block error analysis results Basic field service testing tool Easy to use for all technical skill levels Error Analysis from 50 b/s to 15 Mb/s 18 interchangeable data interfaces In-service and out-of-service measurements Long-term and unattended testing Remote control capabilities RS-232 AND IEEE-488 printer interfaces Portable or rack-mount configuration Applications: For Testing: T-Carrier Systems, Multiplexers, Digital Radio Circuits, Fiber Optic Systems, Satellite Communications Systems, DDS, Modems. In Such Locations As: Central Office, Tech Control Centers, End User Sites, Laboratories, Earth Stations. During: Installation, Acceptance Testing, Maintenance and Fault Isolation, Production Testing, Hardware Development and Evaluation, Remote Unattended Testing. The Acterna Fireberd 1500A Data Error Analyzer is designed for testing the transmission quality of digital communications circuits. It is a multifunction instrument capable of performing a comprehensive set of measurements to evaluate the protocol-insensitive characteristics of digital communications systems. It performs error analysis from 50 b/s to 15 Mb/s, can use up to 18 interchangeable data interfaces, completes in-service and out-of-service measurements and can perform long-term and unattended testing. It has full remote control capabilities with both RS-232 and IEEE-488 interfaces.

The FIREBERD 1500A is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • 7 bit and block error analysis results
  • Basic field service testing tool
  • Easy to use for all technical skill levels
  • Error Analysis from 50 b/s to 15 Mb/s
  • 18 interchangeable data interfaces
  • In-service and out-of-service measurements
  • Long-term and unattended testing
  • Remote control capabilities
  • RS-232 AND IEEE-488 printer interfaces
  • Portable or rack-mount configuration

Applications:

  • For Testing: T-Carrier Systems, Multiplexers, Digital Radio Circuits, Fiber Optic Systems, Satellite Communications Systems, DDS, Modems.
  • In Such Locations As: Central Office, Tech Control Centers, End User Sites, Laboratories, Earth Stations.
  • During: Installation, Acceptance Testing, Maintenance and Fault Isolation, Production Testing, Hardware Development and Evaluation, Remote Unattended Testing.

The Acterna Fireberd 1500A Data Error Analyzer is designed for testing the transmission quality of digital communications circuits. It is a multifunction instrument capable of performing a comprehensive set of measurements to evaluate the protocol-insensitive characteristics of digital communications systems. It performs error analysis from 50 b/s to 15 Mb/s, can use up to 18 interchangeable data interfaces, completes in-service and out-of-service measurements and can perform long-term and unattended testing. It has full remote control capabilities with both RS-232 and IEEE-488 interfaces.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number FIREBERD 1500A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA3075X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3036B 3.6GHz Performance-Series Spectrum Analyzer - UTS3036B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details