VIAVI Solutions, Inc. Communication Analyzer DA-380

Description
The DA-380 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 128 MB capture RAM 32nsec timestamp resolution on captured data Full line rate, full-duplex transmit, capture, filters & statistics Identification of more than 1000 protocols with over 400 decodes including 802.1p and 802.1q Transmit up to 100 percent line rate Automatically discovers and graphs top users Gives utilization graphs and protocol distribution Create user-defined frames for transmit or use frames from capture files Set the interframe gap at 20 ns intervals, starting at 40 ns Transmit continuously or a defined number of times Pre-capture frame slicing enables you to capture more frames for analysis by “slicing” out the data-payload portion of the frame and keeping only the protocol portions The DA-380 Domino-Gigabit connects to and is controlled by your notebook PC. Up to eight Domino analyzers can be linked together to perform multisegment analysis. By generating and receiving traffic simultaneously, Domino analyzers are ideal tools for benchmarking and tracking problems across routers, bridges, gateways and other equipment prior to installation or after an upgrade.
Datasheet
Description
The DA-380 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 128 MB capture RAM 32nsec timestamp resolution on captured data Full line rate, full-duplex transmit, capture, filters & statistics Identification of more than 1000 protocols with over 400 decodes including 802.1p and 802.1q Transmit up to 100 percent line rate Automatically discovers and graphs top users Gives utilization graphs and protocol distribution Create user-defined frames for transmit or use frames from capture files Set the interframe gap at 20 ns intervals, starting at 40 ns Transmit continuously or a defined number of times Pre-capture frame slicing enables you to capture more frames for analysis by “slicing” out the data-payload portion of the frame and keeping only the protocol portions The DA-380 Domino-Gigabit connects to and is controlled by your notebook PC. Up to eight Domino analyzers can be linked together to perform multisegment analysis. By generating and receiving traffic simultaneously, Domino analyzers are ideal tools for benchmarking and tracking problems across routers, bridges, gateways and other equipment prior to installation or after an upgrade.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - DA-380 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
DA-380
Communication Analyzer DA-380
The DA-380 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 128 MB capture RAM 32nsec timestamp resolution on captured data Full line rate, full-duplex transmit, capture, filters & statistics Identification of more than 1000 protocols with over 400 decodes including 802.1p and 802.1q Transmit up to 100 percent line rate Automatically discovers and graphs top users Gives utilization graphs and protocol distribution Create user-defined frames for transmit or use frames from capture files Set the interframe gap at 20 ns intervals, starting at 40 ns Transmit continuously or a defined number of times Pre-capture frame slicing enables you to capture more frames for analysis by “slicing” out the data-payload portion of the frame and keeping only the protocol portions The DA-380 Domino-Gigabit connects to and is controlled by your notebook PC. Up to eight Domino analyzers can be linked together to perform multisegment analysis. By generating and receiving traffic simultaneously, Domino analyzers are ideal tools for benchmarking and tracking problems across routers, bridges, gateways and other equipment prior to installation or after an upgrade.

The DA-380 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • 128 MB capture RAM
  • 32nsec timestamp resolution on captured data
  • Full line rate, full-duplex transmit, capture, filters & statistics
  • Identification of more than 1000 protocols with over 400 decodes including 802.1p and 802.1q
  • Transmit up to 100 percent line rate
  • Automatically discovers and graphs top users
  • Gives utilization graphs and protocol distribution
  • Create user-defined frames for transmit or use frames from capture files
  • Set the interframe gap at 20 ns intervals, starting at 40 ns
  • Transmit continuously or a defined number of times
  • Pre-capture frame slicing enables you to capture more frames for analysis by “slicing” out the data-payload portion of the frame and keeping only the protocol portions

The DA-380 Domino-Gigabit connects to and is controlled by your notebook PC. Up to eight Domino analyzers can be linked together to perform multisegment analysis. By generating and receiving traffic simultaneously, Domino analyzers are ideal tools for benchmarking and tracking problems across routers, bridges, gateways and other equipment prior to installation or after an upgrade.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number DA-380
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details