VIAVI Solutions, Inc. Communication Analyzer ANT-10G

Description
The ANT-10G is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Easy-to-use, compact and comprehensive test kit for STM-64/OC-192 including jitter and wander testing Customizable test functionality, including BERT, performance and pointer analysis and synchronization problems Pinpoint troubleshooting of in-service networks Suitable for the lab or the field Optional components address all network testing needs Jitter and wander testing at 10 Gbps DS1 testing with a 100 Hz filter Portable Tests at dual wavelengths User-friendly graphical user interface (GUI) with a large color touch screen Ethernet, GPIB, and RS-232/V.24 interfaces allow for easy adaptation to test automation environments PC Microsoft Windows-based product offering graphical evaluation and result exchange with common Windows-based programs With its high degree of measurement flexibility, the ANT-10G enables testers to investigate all major quality parameters using a variety of tests, ranging from simple bit error rate tests (BERTs) and performance and pointer analysis, to even complex synchronization problems. Data streams at OC-192/STM-64 level also get a magic "c" for concatenation. An undivided transport capacity of a little less than 10 Gbps can be used for IP and ATM streams. The latest generation of the TTC Acterna ANT-10G Advanced Network Tester takes this development into account, allowing for the testing of all concatenated signal structures currently in use up to OC-192c/STM-64c at dual wavelengths.
Datasheet
Description
The ANT-10G is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Easy-to-use, compact and comprehensive test kit for STM-64/OC-192 including jitter and wander testing Customizable test functionality, including BERT, performance and pointer analysis and synchronization problems Pinpoint troubleshooting of in-service networks Suitable for the lab or the field Optional components address all network testing needs Jitter and wander testing at 10 Gbps DS1 testing with a 100 Hz filter Portable Tests at dual wavelengths User-friendly graphical user interface (GUI) with a large color touch screen Ethernet, GPIB, and RS-232/V.24 interfaces allow for easy adaptation to test automation environments PC Microsoft Windows-based product offering graphical evaluation and result exchange with common Windows-based programs With its high degree of measurement flexibility, the ANT-10G enables testers to investigate all major quality parameters using a variety of tests, ranging from simple bit error rate tests (BERTs) and performance and pointer analysis, to even complex synchronization problems. Data streams at OC-192/STM-64 level also get a magic "c" for concatenation. An undivided transport capacity of a little less than 10 Gbps can be used for IP and ATM streams. The latest generation of the TTC Acterna ANT-10G Advanced Network Tester takes this development into account, allowing for the testing of all concatenated signal structures currently in use up to OC-192c/STM-64c at dual wavelengths.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - ANT-10G - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
ANT-10G
Communication Analyzer ANT-10G
The ANT-10G is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Easy-to-use, compact and comprehensive test kit for STM-64/OC-192 including jitter and wander testing Customizable test functionality, including BERT, performance and pointer analysis and synchronization problems Pinpoint troubleshooting of in-service networks Suitable for the lab or the field Optional components address all network testing needs Jitter and wander testing at 10 Gbps DS1 testing with a 100 Hz filter Portable Tests at dual wavelengths User-friendly graphical user interface (GUI) with a large color touch screen Ethernet, GPIB, and RS-232/V.24 interfaces allow for easy adaptation to test automation environments PC Microsoft Windows-based product offering graphical evaluation and result exchange with common Windows-based programs With its high degree of measurement flexibility, the ANT-10G enables testers to investigate all major quality parameters using a variety of tests, ranging from simple bit error rate tests (BERTs) and performance and pointer analysis, to even complex synchronization problems. Data streams at OC-192/STM-64 level also get a magic "c" for concatenation. An undivided transport capacity of a little less than 10 Gbps can be used for IP and ATM streams. The latest generation of the TTC Acterna ANT-10G Advanced Network Tester takes this development into account, allowing for the testing of all concatenated signal structures currently in use up to OC-192c/STM-64c at dual wavelengths.

The ANT-10G is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Easy-to-use, compact and comprehensive test kit for STM-64/OC-192 including jitter and wander testing
  • Customizable test functionality, including BERT, performance and pointer analysis and synchronization problems
  • Pinpoint troubleshooting of in-service networks
  • Suitable for the lab or the field
  • Optional components address all network testing needs
  • Jitter and wander testing at 10 Gbps
  • DS1 testing with a 100 Hz filter
  • Portable
  • Tests at dual wavelengths
  • User-friendly graphical user interface (GUI) with a large color touch screen
  • Ethernet, GPIB, and RS-232/V.24 interfaces allow for easy adaptation to test automation environments
  • PC Microsoft Windows-based product offering graphical evaluation and result exchange with common Windows-based programs

With its high degree of measurement flexibility, the ANT-10G enables testers to investigate all major quality parameters using a variety of tests, ranging from simple bit error rate tests (BERTs) and performance and pointer analysis, to even complex synchronization problems.

Data streams at OC-192/STM-64 level also get a magic "c" for concatenation. An undivided transport capacity of a little less than 10 Gbps can be used for IP and ATM streams. The latest generation of the TTC Acterna ANT-10G Advanced Network Tester takes this development into account, allowing for the testing of all concatenated signal structures currently in use up to OC-192c/STM-64c at dual wavelengths.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number ANT-10G
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Spectrum Analyzer - SSA3015X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details