Cobham Advanced Electronic Solutions Spectrum Analyzer 2395

Description
The 2395 is a 26.5 GHz spectrum analyzer from Aeroflex. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 9 kHz to 26.5 GHz Lightweight, portable and rugged Excellent TFT color display Comprehensive marker facility Wide input signal range +30 dBm to -110 dBm Semi-automated measurements USB 2.0 Interface Extremely user friendly MMI reduces risk of operator error Auto-tune facility GPIB as standard AM/FM demodulation Internal pre-amplifier The Aeroflex 2395 has a local oscillator system that is fully synthesized and provides accurate frequency measurements with 1 Hz resolution.
Description
The 2395 is a 26.5 GHz spectrum analyzer from Aeroflex. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 9 kHz to 26.5 GHz Lightweight, portable and rugged Excellent TFT color display Comprehensive marker facility Wide input signal range +30 dBm to -110 dBm Semi-automated measurements USB 2.0 Interface Extremely user friendly MMI reduces risk of operator error Auto-tune facility GPIB as standard AM/FM demodulation Internal pre-amplifier The Aeroflex 2395 has a local oscillator system that is fully synthesized and provides accurate frequency measurements with 1 Hz resolution.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 2395 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
2395
Spectrum Analyzer 2395
The 2395 is a 26.5 GHz spectrum analyzer from Aeroflex. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 9 kHz to 26.5 GHz Lightweight, portable and rugged Excellent TFT color display Comprehensive marker facility Wide input signal range +30 dBm to -110 dBm Semi-automated measurements USB 2.0 Interface Extremely user friendly MMI reduces risk of operator error Auto-tune facility GPIB as standard AM/FM demodulation Internal pre-amplifier The Aeroflex 2395 has a local oscillator system that is fully synthesized and provides accurate frequency measurements with 1 Hz resolution.

The 2395 is a 26.5 GHz spectrum analyzer from Aeroflex. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves.

Additional Features:

  • Frequency range: 9 kHz to 26.5 GHz
  • Lightweight, portable and rugged
  • Excellent TFT color display
  • Comprehensive marker facility
  • Wide input signal range +30 dBm to -110 dBm
  • Semi-automated measurements
  • USB 2.0 Interface
  • Extremely user friendly MMI reduces risk of operator error
  • Auto-tune facility
  • GPIB as standard
  • AM/FM demodulation
  • Internal pre-amplifier

The Aeroflex 2395 has a local oscillator system that is fully synthesized and provides accurate frequency measurements with 1 Hz resolution.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 2395
Product Name Spectrum Analyzer
Frequency Range 2.65E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details