VIAVI Solutions, Inc. Communication Analyzer 2207

Description
The 2207 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: DS1 signal analysis and BER testing with standard and advanced stress patterns Dual DS1 receivers for in-service monitoring and drop-and-insert testing DS3 BER testing analysis with patterns for both M13 and C-bit framing Drop DS1 channels from a DS3 signal for testing or monitoring Monitor, place, or receive calls over T1 voice trunks and analyze signaling bits Transmit and measure tones on individual PCM channels ISDN PRI call placement and receipt, backup D-Channel and NFAS testing, and Layer three Q.931 results VT100 Emulation for equipment configuration and results monitoring Monitor and test GSM traffic from a T1 access point The Acterna TTC 2207 DS1 Wireless Field Services Module adds digital wireless network test capabilities as well as standard T1 and ISDN PRI qualification and troubleshooting applications to the 2000 Test Pad. It supports GSM network testing from a T1 access point to quickly and accurately diagnose and differentiate wireless service problems from T1 problems. Use the Acterna TTC 2207 between the base station and the switch without disrupting revenue-generating traffic.
Datasheet
Description
The 2207 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: DS1 signal analysis and BER testing with standard and advanced stress patterns Dual DS1 receivers for in-service monitoring and drop-and-insert testing DS3 BER testing analysis with patterns for both M13 and C-bit framing Drop DS1 channels from a DS3 signal for testing or monitoring Monitor, place, or receive calls over T1 voice trunks and analyze signaling bits Transmit and measure tones on individual PCM channels ISDN PRI call placement and receipt, backup D-Channel and NFAS testing, and Layer three Q.931 results VT100 Emulation for equipment configuration and results monitoring Monitor and test GSM traffic from a T1 access point The Acterna TTC 2207 DS1 Wireless Field Services Module adds digital wireless network test capabilities as well as standard T1 and ISDN PRI qualification and troubleshooting applications to the 2000 Test Pad. It supports GSM network testing from a T1 access point to quickly and accurately diagnose and differentiate wireless service problems from T1 problems. Use the Acterna TTC 2207 between the base station and the switch without disrupting revenue-generating traffic.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 2207 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
2207
Communication Analyzer 2207
The 2207 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: DS1 signal analysis and BER testing with standard and advanced stress patterns Dual DS1 receivers for in-service monitoring and drop-and-insert testing DS3 BER testing analysis with patterns for both M13 and C-bit framing Drop DS1 channels from a DS3 signal for testing or monitoring Monitor, place, or receive calls over T1 voice trunks and analyze signaling bits Transmit and measure tones on individual PCM channels ISDN PRI call placement and receipt, backup D-Channel and NFAS testing, and Layer three Q.931 results VT100 Emulation for equipment configuration and results monitoring Monitor and test GSM traffic from a T1 access point The Acterna TTC 2207 DS1 Wireless Field Services Module adds digital wireless network test capabilities as well as standard T1 and ISDN PRI qualification and troubleshooting applications to the 2000 Test Pad. It supports GSM network testing from a T1 access point to quickly and accurately diagnose and differentiate wireless service problems from T1 problems. Use the Acterna TTC 2207 between the base station and the switch without disrupting revenue-generating traffic.

The 2207 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • DS1 signal analysis and BER testing with standard and advanced stress patterns
  • Dual DS1 receivers for in-service monitoring and drop-and-insert testing
  • DS3 BER testing analysis with patterns for both M13 and C-bit framing
  • Drop DS1 channels from a DS3 signal for testing or monitoring
  • Monitor, place, or receive calls over T1 voice trunks and analyze signaling bits
  • Transmit and measure tones on individual PCM channels
  • ISDN PRI call placement and receipt, backup D-Channel and NFAS testing, and Layer three Q.931 results
  • VT100 Emulation for equipment configuration and results monitoring
  • Monitor and test GSM traffic from a T1 access point

The Acterna TTC 2207 DS1 Wireless Field Services Module adds digital wireless network test capabilities as well as standard T1 and ISDN PRI qualification and troubleshooting applications to the 2000 Test Pad. It supports GSM network testing from a T1 access point to quickly and accurately diagnose and differentiate wireless service problems from T1 problems. Use the Acterna TTC 2207 between the base station and the switch without disrupting revenue-generating traffic.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 2207
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084T 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details