Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STUDS
VIAIR CORPORATION
92818 --
Viair Corporation
92818
Description
1/4" NPT Female
Description
1/4" NPT Female
Suppliers
Company
Product
Description
Supplier Links
Viair Corporation
Irvine, CA, USA
92818
92818
1/4" NPT Female
1/4" NPT Female
Supplier's Site
Technical Specifications
Viair Corporation
Product Category
Studs
Product Number
92818
Attachment
Threaded
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
2371708
Specs
Design Units
Metric
Metric
M6
Length
2.2 inch (56 mm)
View Details
PennEngineering®
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified
CHC-632-6
Specs
Attachment
Pressed
Shape
Round
Design Units
English
View Details
2
suppliers
BUMAX®
Stud
938A4/316L2005088
Specs
Design Units
Metric
Metric
M20
Length
1.97 inch (50 mm)
View Details
Jergens, Inc.
Stainless Steel Setup Studs
38629
Specs
Attachment
Threaded
Shape
Round
Design Units
English
View Details