Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR FILTERS (INDUSTRIAL)
VIAIR CORPORATION
92635 --
Viair Corporation
92635
Description
2" NPT
Description
2" NPT
Suppliers
Company
Product
Description
Supplier Links
Viair Corporation
Irvine, CA, USA
92635
92635
2" NPT
2" NPT
Supplier's Site
Technical Specifications
Viair Corporation
Product Category
Air Filters (industrial)
Product Number
92635
Construction
Cartridge; (Frame / Assembly)
Unlock Full Specs
to access all available technical data
Similar Products
Camfil
OmniPleat Dust Collector Replacement Filters
Specs
Construction
Cartridge
Media Type
Cellulose media
Operating Temperature
160 F (71 C)
View Details
RS Components, Ltd.
Fan Filters
653408
Specs
Construction
Fan Filters; Exhaust Filter
Media Type
Synthetic Fibre
Length
1.2 inch (30.5 mm)
View Details
Qualtek Electronics Corp.
92mm Fan Filter Media 100PPI
09362-M/100
Specs
Construction
Fan Filters
Height
3.62 inch (92.07 mm)
Width / Ring
3.62 inch (92.07 mm)
View Details
Anderson Power Products
TA0002 | Air Regulator/Filter
TA0002
View Details