Versitron, Inc. 4 Wire Telephone Point-to-Point Fiber Optic Links Phone Modems Model F272xB

Description
This product provides a fiber optic link for two 4 wire analog telephone lines. Full duplex secure and transparent voice communications are supported. The F272xB products also support stereo audio signals in the same way. These devices are currently in use in the UK in an unusual application. This application involves military aircraft development. Fighter aircraft have to be able to operate in very demanding environments, including those with close proximity to high power RADAR and other transmitters. In order to ensure that the sophisticated electronics on board will work properly, part of the design process demands that the aircraft are "illuminated" by such RADAR systems at distances of tens of feet. The essential communications required during such tests means that the use of copper conductors between the control center and the aircraft is simply not possible. Only fiber can accommodate the distances required and "tune out" other interference. In the UK, the problems of distance and interference on board these aircraft have been solved by the use of a system which incorporates two F272xB VERSITRON four wire converters. Contained in a fully screened unit, each piece of equipment allows for the use of up to four standard aircraft headsets. Thus, giving perfect clarity of communication.
Description
This product provides a fiber optic link for two 4 wire analog telephone lines. Full duplex secure and transparent voice communications are supported. The F272xB products also support stereo audio signals in the same way. These devices are currently in use in the UK in an unusual application. This application involves military aircraft development. Fighter aircraft have to be able to operate in very demanding environments, including those with close proximity to high power RADAR and other transmitters. In order to ensure that the sophisticated electronics on board will work properly, part of the design process demands that the aircraft are "illuminated" by such RADAR systems at distances of tens of feet. The essential communications required during such tests means that the use of copper conductors between the control center and the aircraft is simply not possible. Only fiber can accommodate the distances required and "tune out" other interference. In the UK, the problems of distance and interference on board these aircraft have been solved by the use of a system which incorporates two F272xB VERSITRON four wire converters. Contained in a fully screened unit, each piece of equipment allows for the use of up to four standard aircraft headsets. Thus, giving perfect clarity of communication.

Suppliers

Company
Product
Description
Supplier Links
4 Wire Telephone Point-to-Point Fiber Optic Links Phone Modems - Model F272xB - Versitron, Inc.
Newark, DE, USA
4 Wire Telephone Point-to-Point Fiber Optic Links Phone Modems
Model F272xB
4 Wire Telephone Point-to-Point Fiber Optic Links Phone Modems Model F272xB
This product provides a fiber optic link for two 4 wire analog telephone lines. Full duplex secure and transparent voice communications are supported. The F272xB products also support stereo audio signals in the same way. These devices are currently in use in the UK in an unusual application. This application involves military aircraft development. Fighter aircraft have to be able to operate in very demanding environments, including those with close proximity to high power RADAR and other transmitters. In order to ensure that the sophisticated electronics on board will work properly, part of the design process demands that the aircraft are "illuminated" by such RADAR systems at distances of tens of feet. The essential communications required during such tests means that the use of copper conductors between the control center and the aircraft is simply not possible. Only fiber can accommodate the distances required and "tune out" other interference. In the UK, the problems of distance and interference on board these aircraft have been solved by the use of a system which incorporates two F272xB VERSITRON four wire converters. Contained in a fully screened unit, each piece of equipment allows for the use of up to four standard aircraft headsets. Thus, giving perfect clarity of communication.

This product provides a fiber optic link for two 4 wire analog telephone lines. Full duplex secure and transparent voice communications are supported. The F272xB products also support stereo audio signals in the same way.

These devices are currently in use in the UK in an unusual application. This application involves military aircraft development. Fighter aircraft have to be able to operate in very demanding environments, including those with close proximity to high power RADAR and other transmitters. In order to ensure that the sophisticated electronics on board will work properly, part of the design process demands that the aircraft are "illuminated" by such RADAR systems at distances of tens of feet. The essential communications required during such tests means that the use of copper conductors between the control center and the aircraft is simply not possible. Only fiber can accommodate the distances required and "tune out" other interference.

In the UK, the problems of distance and interference on board these aircraft have been solved by the use of a system which incorporates two F272xB VERSITRON four wire converters. Contained in a fully screened unit, each piece of equipment allows for the use of up to four standard aircraft headsets. Thus, giving perfect clarity of communication.

Supplier's Site

Technical Specifications

  Versitron, Inc.
Product Category Network Equipment
Product Number Model F272xB
Product Name 4 Wire Telephone Point-to-Point Fiber Optic Links Phone Modems
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details
Switches, Hubs - 2084-BB-SEC510-2SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details
Stratix 5700 10 Port Managed Switch - 1783-BMS10CGL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details