Versasense Alarms, Buzzers, and Sirens S19

Description
Buzzers Transducer, Externally Driven Piezo 15V 1.1mA 3.3kHz Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 15V 1.1mA 3.3kHz Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 1737-1008-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
1737-1008-ND
Alarms, Buzzers, and Sirens 1737-1008-ND
Buzzers Transducer, Externally Driven Piezo 15V 1.1mA 3.3kHz Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 15V 1.1mA 3.3kHz Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - S19 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
S19
Audio Products - Alarms, Buzzers, and Sirens S19
BUZZER PIEZO 15V TH

BUZZER PIEZO 15V TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 1737-1008-ND S19
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 3300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 51253161 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 7716907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details