Versasense Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - S01 S01

Description
Manufacturer: VersaSense Win Source Part Number: 892669-S01 Operating Temperature Range: -20°C ~ 60°C (TA) Features: Optical Sensor IR - Analog IoT Finished Device Package: IoT Finished Device Package: Bulk Categories: Sensors ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: VersaSense Win Source Part Number: 892669-S01 Operating Temperature Range: -20°C ~ 60°C (TA) Features: Optical Sensor IR - Analog IoT Finished Device Package: IoT Finished Device Package: Bulk Categories: Sensors ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - S01 - 892669-S01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - S01
892669-S01
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - S01 892669-S01
Manufacturer: VersaSense Win Source Part Number: 892669-S01 Operating Temperature Range: -20°C ~ 60°C (TA) Features: Optical Sensor IR - Analog IoT Finished Device Package: IoT Finished Device Package: Bulk Categories: Sensors ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8543.70.9960

Manufacturer: VersaSense
Win Source Part Number: 892669-S01
Operating Temperature Range: -20°C ~ 60°C (TA)
Features: Optical Sensor IR - Analog IoT Finished Device
Package: IoT Finished Device
Package: Bulk
Categories: Sensors
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 892669-S01
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - S01
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Analog Temperature Sensor IC TO92 - Tsic 301 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details