VersaLogic Corporation Ruggedized Enclosure VL-ENCL-4A6

Description
The VersaTainer is a compact, rugged enclosure for PC/104 modules. Larger than the popular Can-Tainer, it provides generous internal space for connector and cabling requirements. With its solid one-piece extruded body, the VersaTainer provides an extremely high degree of physical protection for PC/104 systems during operation or transport. The VersaTainer features anti-vibration and shock mounting systems both internally and externally. Internally, all PC/104 modules are isolated using corner supports on compression-mounted rubber rails. Externally the entire enclosure is connected to its mounting point through a full-length rubber shock pad. For environments with airborne contaminants, the VersaTainer features 8-screw end plates with fan filters. Use in some environments may require sealed bulkhead connectors.
Datasheet
Description
The VersaTainer is a compact, rugged enclosure for PC/104 modules. Larger than the popular Can-Tainer, it provides generous internal space for connector and cabling requirements. With its solid one-piece extruded body, the VersaTainer provides an extremely high degree of physical protection for PC/104 systems during operation or transport. The VersaTainer features anti-vibration and shock mounting systems both internally and externally. Internally, all PC/104 modules are isolated using corner supports on compression-mounted rubber rails. Externally the entire enclosure is connected to its mounting point through a full-length rubber shock pad. For environments with airborne contaminants, the VersaTainer features 8-screw end plates with fan filters. Use in some environments may require sealed bulkhead connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ruggedized Enclosure - VL-ENCL-4A6 - VersaLogic Corporation
Tualatin, OR, USA
Ruggedized Enclosure
VL-ENCL-4A6
Ruggedized Enclosure VL-ENCL-4A6
The VersaTainer is a compact, rugged enclosure for PC/104 modules. Larger than the popular Can-Tainer, it provides generous internal space for connector and cabling requirements. With its solid one-piece extruded body, the VersaTainer provides an extremely high degree of physical protection for PC/104 systems during operation or transport. The VersaTainer features anti-vibration and shock mounting systems both internally and externally. Internally, all PC/104 modules are isolated using corner supports on compression-mounted rubber rails. Externally the entire enclosure is connected to its mounting point through a full-length rubber shock pad. For environments with airborne contaminants, the VersaTainer features 8-screw end plates with fan filters. Use in some environments may require sealed bulkhead connectors.

The VersaTainer is a compact, rugged enclosure for PC/104 modules. Larger than the popular Can-Tainer, it provides generous internal space for connector and cabling requirements. With its solid one-piece extruded body, the VersaTainer provides an extremely high degree of physical protection for PC/104 systems during operation or transport. The VersaTainer features anti-vibration and shock mounting systems both internally and externally. Internally, all PC/104 modules are isolated using corner supports on compression-mounted rubber rails. Externally the entire enclosure is connected to its mounting point through a full-length rubber shock pad. For environments with airborne contaminants, the VersaTainer features 8-screw end plates with fan filters. Use in some environments may require sealed bulkhead connectors.

Supplier's Site Datasheet

Technical Specifications

  VersaLogic Corporation
Product Category Industrial Enclosures
Product Number VL-ENCL-4A6
Product Name Ruggedized Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6 inch (152 mm)
Width 7.1 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 128-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details