VersaLogic Corporation Ruggedized Enclosure VL-ENCL-4A4

Description
The VersaTainer is a compact, rugged enclosure for PC/104 modules. Larger than the popular Can-Tainer, it provides generous internal space for connector and cabling requirements. With its solid one-piece extruded body, the VersaTainer provides an extremely high degree of physical protection for PC/104 systems during operation or transport. The VersaTainer features anti-vibration and shock mounting systems both internally and externally. Internally, all PC/104 modules are isolated using corner supports on compression-mounted rubber rails. Externally the entire enclosure is connected to its mounting point through a full-length rubber shock pad. For environments with airborne contaminants, the VersaTainer features 8-screw end plates with fan filters. Use in some environments may require sealed bulkhead connectors.
Datasheet
Description
The VersaTainer is a compact, rugged enclosure for PC/104 modules. Larger than the popular Can-Tainer, it provides generous internal space for connector and cabling requirements. With its solid one-piece extruded body, the VersaTainer provides an extremely high degree of physical protection for PC/104 systems during operation or transport. The VersaTainer features anti-vibration and shock mounting systems both internally and externally. Internally, all PC/104 modules are isolated using corner supports on compression-mounted rubber rails. Externally the entire enclosure is connected to its mounting point through a full-length rubber shock pad. For environments with airborne contaminants, the VersaTainer features 8-screw end plates with fan filters. Use in some environments may require sealed bulkhead connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ruggedized Enclosure - VL-ENCL-4A4 - VersaLogic Corporation
Tualatin, OR, USA
Ruggedized Enclosure
VL-ENCL-4A4
Ruggedized Enclosure VL-ENCL-4A4
The VersaTainer is a compact, rugged enclosure for PC/104 modules. Larger than the popular Can-Tainer, it provides generous internal space for connector and cabling requirements. With its solid one-piece extruded body, the VersaTainer provides an extremely high degree of physical protection for PC/104 systems during operation or transport. The VersaTainer features anti-vibration and shock mounting systems both internally and externally. Internally, all PC/104 modules are isolated using corner supports on compression-mounted rubber rails. Externally the entire enclosure is connected to its mounting point through a full-length rubber shock pad. For environments with airborne contaminants, the VersaTainer features 8-screw end plates with fan filters. Use in some environments may require sealed bulkhead connectors.

The VersaTainer is a compact, rugged enclosure for PC/104 modules. Larger than the popular Can-Tainer, it provides generous internal space for connector and cabling requirements. With its solid one-piece extruded body, the VersaTainer provides an extremely high degree of physical protection for PC/104 systems during operation or transport. The VersaTainer features anti-vibration and shock mounting systems both internally and externally. Internally, all PC/104 modules are isolated using corner supports on compression-mounted rubber rails. Externally the entire enclosure is connected to its mounting point through a full-length rubber shock pad. For environments with airborne contaminants, the VersaTainer features 8-screw end plates with fan filters. Use in some environments may require sealed bulkhead connectors.

Supplier's Site Datasheet

Technical Specifications

  VersaLogic Corporation
Product Category Industrial Enclosures
Product Number VL-ENCL-4A4
Product Name Ruggedized Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
Width 7.1 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 7610827 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
194L IP66 Noryl Plastic Enclosure - 194L-G3576 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details