Verizon Communications Thermal Overload/Heater L6.7

Description
OVERLOAD RELAY, 3IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD RELAY, 3IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 101508511 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
101508511
Thermal Overload/Heater 101508511
OVERLOAD RELAY, 3IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD RELAY, 3IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 101508511
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12UF10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole AC Coil Contactors - MC-150A-AC500V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details