Verizon Communications Fluorescent Tube F15T8/CW

Description
DISCONTINUED BY MANUFACTURER, FLUORESCENT TUBE, 15-WATT, 18 IN., LIGHT BULB COOL WHITE (4100K). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FLUORESCENT TUBE, 15-WATT, 18 IN., LIGHT BULB COOL WHITE (4100K). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Willingboro, NJ, United States
Fluorescent Tube
24539331
Fluorescent Tube 24539331
DISCONTINUED BY MANUFACTURER, FLUORESCENT TUBE, 15-WATT, 18 IN., LIGHT BULB COOL WHITE (4100K). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FLUORESCENT TUBE, 15-WATT, 18 IN., LIGHT BULB COOL WHITE (4100K). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Lamps
Product Number 24539331
Product Name Fluorescent Tube
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
Hollow cathode lamp - L2433-57NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details