Verizon Communications Thermal Overload/Heater 2518

Description
THERMAL OVERLOAD HEATER, 12-13.5 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD HEATER, 12-13.5 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 156032083 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
156032083
Thermal Overload/Heater 156032083
THERMAL OVERLOAD HEATER, 12-13.5 AMP. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD HEATER, 12-13.5 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 156032083
Product Name Thermal Overload/Heater
Continuous Current 13.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 130A Contactors - MC-130A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12E10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 127933177 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
Motor Voltage 530 volts
View Details
Motor Starters - 206058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details