Verizon Communications Thermal Overload/Heater 2445

Description
OVERLOAD THERMAL UNIT, HEATING ELEMENT, 24 SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD THERMAL UNIT, HEATING ELEMENT, 24 SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 46060103 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
46060103
Thermal Overload/Heater 46060103
OVERLOAD THERMAL UNIT, HEATING ELEMENT, 24 SERIES. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD THERMAL UNIT, HEATING ELEMENT, 24 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 46060103
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16A400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 16 amps
View Details
3 Pole AC Coil Contactors - MC-150A-AC24V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details
Solid State Overload/Relay - 219075505 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 6 amps
View Details