Verizon Communications Thermal Overload/Heater 2430

Description
DISCONTINUED BY MANUFACTURER, OVERLOAD HEATING MODULE, THERMAL UNIT, TYPE 243, 3.12-3.47 AMP, 24 SERIES, FOR USE WITH:, THERMAL OVERLOAD RELAY, MAGNETIC MOTOR STARTER, MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OVERLOAD HEATING MODULE, THERMAL UNIT, TYPE 243, 3.12-3.47 AMP, 24 SERIES, FOR USE WITH:, THERMAL OVERLOAD RELAY, MAGNETIC MOTOR STARTER, MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 7588193 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
7588193
Thermal Overload/Heater 7588193
DISCONTINUED BY MANUFACTURER, OVERLOAD HEATING MODULE, THERMAL UNIT, TYPE 243, 3.12-3.47 AMP, 24 SERIES, FOR USE WITH:, THERMAL OVERLOAD RELAY, MAGNETIC MOTOR STARTER, MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OVERLOAD HEATING MODULE, THERMAL UNIT, TYPE 243, 3.12-3.47 AMP, 24 SERIES, FOR USE WITH:, THERMAL OVERLOAD RELAY, MAGNETIC MOTOR STARTER, MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 7588193
Product Name Thermal Overload/Heater
Continuous Current 3.47 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-22B-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09P200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Motor Starters - 206066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details