VOLTAGE SEN W/GALVANIC ISOLATION
Voltage Transducer 0 ~ 150VAC Input 0 ~ 7VAC Output 12 ~ 28VDC DIN Rail
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1780-ISOBLOCKV-4C(150AC7AC)-ND | ISOBLOCK V-4C (150AC 7AC) |
| Product Name | Current/Voltage Transducer Monitors | Monitor - Current/Voltage Transducer |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |