Verivolt, LLC Monitor - Current/Voltage Transducer ISOBLOCK V-1C (1500V 10V)

Description
Voltage Transducer ±1500V Input ±10V Output 9 ~ 28VDC DIN Rail
Description
Voltage Transducer ±1500V Input ±10V Output 9 ~ 28VDC DIN Rail
Datasheet
Datasheet Summary
Powered by GS/AI

The ISOBLOCK V-1C (1500V 10V) is a voltage transducer designed to handle input voltages of ±1500V while providing an output of ±10V. It operates with a DC power supply range of 9 to 28V and is suitable for mounting on DIN rails. The device is capable of processing both AC and DC signals, making it versatile for various applications. Its design includes differential drivers for signal output, ensuring accurate transmission of voltage readings. This transducer is ideal for engineers looking for reliable voltage monitoring solutions in their projects.

Datasheet Summary
Powered by GS/AI

The ISOBLOCK V-1C (1500V 10V) is a voltage transducer designed to handle input voltages of ±1500V while providing an output of ±10V. It operates with a DC power supply range of 9 to 28V and is suitable for mounting on DIN rails. The device is capable of processing both AC and DC signals, making it versatile for various applications. Its design includes differential drivers for signal output, ensuring accurate transmission of voltage readings. This transducer is ideal for engineers looking for reliable voltage monitoring solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Current/Voltage Transducer - ISOBLOCK V-1C (1500V 10V) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Current/Voltage Transducer
ISOBLOCK V-1C (1500V 10V)
Monitor - Current/Voltage Transducer ISOBLOCK V-1C (1500V 10V)
Voltage Transducer ±1500V Input ±10V Output 9 ~ 28VDC DIN Rail

Voltage Transducer ±1500V Input ±10V Output 9 ~ 28VDC DIN Rail

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISOBLOCK V-1C (1500V 10V)
Product Name Monitor - Current/Voltage Transducer
Accuracy 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060274 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details