Verivolt, LLC Monitor - Current/Voltage Transducer ENTUBE SE STD (2000V)

Description
Voltage Transducer ±2000V Input ±5V Output
Description
Voltage Transducer ±2000V Input ±5V Output
Datasheet
Datasheet Summary
Powered by GS/AI

The Entube SE STD (2000V) is a voltage transducer designed for high-quality single-ended measurements without the need for external power supplies. It operates within a voltage range of ±2000V and features a bandwidth of up to 50kHz, ensuring accurate signal processing. The device provides a scaled output of ±5V or an optional ±10V, with an accuracy of ±0.2% and a low integrated sensor noise of less than 100 OºV. This transducer has an input impedance greater than 2 M,Ѷ and a line output impedance of 33 k,Ѷ, making it suitable for various applications. It is designed to withstand voltages of up to ±2000V and has a compact cylindrical form factor measuring 0.68,Äù in diameter and 3.0,Äù in length, weighing 34 g. The operating temperature range is from -25 to 70 °C, with a storage temperature range of -40 to 80 °C. The Entube SE STD is intended for use in electronic measurement systems and is not a safety device. It is equipped with a BNC input connector and can be easily mounted using a DIN rail. This product is ideal for engineers looking for a reliable and compact solution for voltage measurement in their projects.

Datasheet Summary
Powered by GS/AI

The Entube SE STD (2000V) is a voltage transducer designed for high-quality single-ended measurements without the need for external power supplies. It operates within a voltage range of ±2000V and features a bandwidth of up to 50kHz, ensuring accurate signal processing. The device provides a scaled output of ±5V or an optional ±10V, with an accuracy of ±0.2% and a low integrated sensor noise of less than 100 OºV. This transducer has an input impedance greater than 2 M,Ѷ and a line output impedance of 33 k,Ѷ, making it suitable for various applications. It is designed to withstand voltages of up to ±2000V and has a compact cylindrical form factor measuring 0.68,Äù in diameter and 3.0,Äù in length, weighing 34 g. The operating temperature range is from -25 to 70 °C, with a storage temperature range of -40 to 80 °C. The Entube SE STD is intended for use in electronic measurement systems and is not a safety device. It is equipped with a BNC input connector and can be easily mounted using a DIN rail. This product is ideal for engineers looking for a reliable and compact solution for voltage measurement in their projects.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Current/Voltage Transducer - ENTUBE SE STD (2000V) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Current/Voltage Transducer
ENTUBE SE STD (2000V)
Monitor - Current/Voltage Transducer ENTUBE SE STD (2000V)
Voltage Transducer ±2000V Input ±5V Output

Voltage Transducer ±2000V Input ±5V Output

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ENTUBE SE STD (2000V)
Product Name Monitor - Current/Voltage Transducer
Accuracy 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901816 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details