Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC VOLTAGE REGULATORS
VERIVOLT, LLC
ENTUBE DE-HB (750V 5V DIFF SC) -- CURRENT/VOLTAGE TRANSDUCER MONITORS
Verivolt, LLC
Current/Voltage Transducer Monitors
ENTUBE DE-HB (750V 5V DIFF SC)
Description
HIGH VOLTAGE DIFFERENTIAL PROBE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
HIGH VOLTAGE DIFFERENTIAL PROBE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Current/Voltage Transducer Monitors
1780-ENTUBEDE-HB(750V5VDIFFSC)-ND
Current/Voltage Transducer Monitors
1780-ENTUBEDE-HB(750V5VDIFFSC)-ND
HIGH VOLTAGE DIFFERENTIAL PROBE
HIGH VOLTAGE DIFFERENTIAL PROBE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Voltage Regulators
Product Number
1780-ENTUBEDE-HB(750V5VDIFFSC)-ND
Product Name
Current/Voltage Transducer Monitors
Operating Temperature
0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Power Management IC
2C444
Specs
Package Type
Other; Bulk
View Details
Allegro MicroSystems Inc.
1.2A 1.2kHz SOIC Voltage Regulator IC
A8498SLJ-T
Specs
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
Other; SOIC
View Details
6
suppliers
Infineon Technologies AG
PMIC - Voltage Regulators - DC DC Switching Regulators
111-4107PBF
Specs
Regulator Category
Switching
View Details
2
suppliers
RS Components, Ltd.
Switching Regulators
1922251
Specs
Regulator Category
Switching; Step up
Output Voltage Type
Fixed; Adjustable / Variable
Package Type
SOIC; Other; Soic
View Details