HIGH VOLTAGE DIFFERENTIAL PROBE
Voltage Transducer ±100V Input ±1V Output 8 ~ 28VDC DIN Rail
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1780-ENTUBEDE-HB(100V1VDIFFSC)-ND | ENTUBE DE-HB (100V 1V DIFF SC) |
| Product Name | Current/Voltage Transducer Monitors | Monitor - Current/Voltage Transducer |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |