The Encore (500MA 100MV) is a current to voltage transducer designed to measure isolated and ground currents with a nominal input range of ±0.5A and an output of ±100mV. It features an accuracy of ±0.2% and a bandwidth of up to 40kHz, making it suitable for applications requiring precise measurements. The device has a low input impedance of 200 mΩ at 60Hz and an output impedance of 2k Oc. It operates within a temperature range of ,Äì35 to 70 °C and has a compact cylindrical shape with dimensions of 0.68,Äù in diameter and 3.0,Äù in length, weighing 34 g. The Encore is designed for easy integration into data acquisition systems and can be mounted in various configurations, including inline with cables. It is important to note that this sensor is not intended for safety-related applications.
Current Transducer 0 ~ 500mA Input ±100mV Output Free Hanging (In-Line)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | ENCORE (500MA 100MV) |
| Product Name | Monitor - Current/Voltage Transducer |
| Operating Temperature | -35 to 70 C (-31 to 158 F) |