Veris Industries, Inc. Electrical Cable/Wire H6809-0200

Description
SPLIT CORE CURRENT TRANSDUCER, 600 VAC, 50/60HZ, 60°C MAX . FREE 2 YEAR RADWELL WARRANTY
Description
SPLIT CORE CURRENT TRANSDUCER, 600 VAC, 50/60HZ, 60°C MAX . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 99586684 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
99586684
Electrical Cable/Wire 99586684
SPLIT CORE CURRENT TRANSDUCER, 600 VAC, 50/60HZ, 60°C MAX . FREE 2 YEAR RADWELL WARRANTY

SPLIT CORE CURRENT TRANSDUCER, 600 VAC, 50/60HZ, 60°C MAX . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 99586684
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-032 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details