Carbolite Gero Limited Clean Room Oven HTCR 5/95

Description
Carbolite clean room ovens are designed for use in a Class 100 environment. They are not fitted with internal filters to provide a Class 100 environment inside the oven when not used in a clean room area. 600°C (1112°F) maximum operating temperature. Designed for use in Class 100 clean room. Temperature Stability: Better than ± 0.5°C. Fully welded stainless steel inner chamber is easy to clean and resistant to corrosion. Oven is provided with perforated stainless steel shelves for convenient loading and unloading. Powerful fan and air guide system provides better than ± 5°C uniformity throughout the work chamber. Long-life high efficiency mineral insulated metal sheathed heating elements. Chamber ventilation and exhaust vent is located on top of chamber. Superior oven insulation design provides excellent thermal efficiency and safe outer case temperatures. Compression fittings effectively seal the fan shaft, heating element and thermocouple where they enter the oven chamber. Positive latch door closure provides effective thermal seal of chamber. Oven insulation is appropriately sealed to prevent contamination of the oven chamber or work area. Choice of 301 or programmable controls Multiple built-in options available.
Description
Carbolite clean room ovens are designed for use in a Class 100 environment. They are not fitted with internal filters to provide a Class 100 environment inside the oven when not used in a clean room area. 600°C (1112°F) maximum operating temperature. Designed for use in Class 100 clean room. Temperature Stability: Better than ± 0.5°C. Fully welded stainless steel inner chamber is easy to clean and resistant to corrosion. Oven is provided with perforated stainless steel shelves for convenient loading and unloading. Powerful fan and air guide system provides better than ± 5°C uniformity throughout the work chamber. Long-life high efficiency mineral insulated metal sheathed heating elements. Chamber ventilation and exhaust vent is located on top of chamber. Superior oven insulation design provides excellent thermal efficiency and safe outer case temperatures. Compression fittings effectively seal the fan shaft, heating element and thermocouple where they enter the oven chamber. Positive latch door closure provides effective thermal seal of chamber. Oven insulation is appropriately sealed to prevent contamination of the oven chamber or work area. Choice of 301 or programmable controls Multiple built-in options available.

Suppliers

Company
Product
Description
Supplier Links
Clean Room Oven - HTCR 5/95 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Clean Room Oven
HTCR 5/95
Clean Room Oven HTCR 5/95
Carbolite clean room ovens are designed for use in a Class 100 environment. They are not fitted with internal filters to provide a Class 100 environment inside the oven when not used in a clean room area. 600°C (1112°F) maximum operating temperature. Designed for use in Class 100 clean room. Temperature Stability: Better than ± 0.5°C. Fully welded stainless steel inner chamber is easy to clean and resistant to corrosion. Oven is provided with perforated stainless steel shelves for convenient loading and unloading. Powerful fan and air guide system provides better than ± 5°C uniformity throughout the work chamber. Long-life high efficiency mineral insulated metal sheathed heating elements. Chamber ventilation and exhaust vent is located on top of chamber. Superior oven insulation design provides excellent thermal efficiency and safe outer case temperatures. Compression fittings effectively seal the fan shaft, heating element and thermocouple where they enter the oven chamber. Positive latch door closure provides effective thermal seal of chamber. Oven insulation is appropriately sealed to prevent contamination of the oven chamber or work area. Choice of 301 or programmable controls Multiple built-in options available.

Carbolite clean room ovens are designed for use in a Class 100 environment. They are not fitted with internal filters to provide a Class 100 environment inside the oven when not used in a clean room area.

  • 600°C (1112°F) maximum operating temperature.
  • Designed for use in Class 100 clean room.
  • Temperature Stability: Better than ± 0.5°C.
  • Fully welded stainless steel inner chamber is easy to clean and resistant to corrosion.
  • Oven is provided with perforated stainless steel shelves for convenient loading and unloading.
  • Powerful fan and air guide system provides better than ± 5°C uniformity throughout the work chamber.
  • Long-life high efficiency mineral insulated metal sheathed heating elements.
  • Chamber ventilation and exhaust vent is located on top of chamber.
  • Superior oven insulation design provides excellent thermal efficiency and safe outer case temperatures.
  • Compression fittings effectively seal the fan shaft, heating element and thermocouple where they enter the oven chamber.
  • Positive latch door closure provides effective thermal seal of chamber.
  • Oven insulation is appropriately sealed to prevent contamination of the oven chamber or work area.
  • Choice of 301 or programmable controls
  • Multiple built-in options available.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Ovens (industrial)
Product Number HTCR 5/95
Product Name Clean Room Oven
Application Cleanroom
External Bench / Cabinet
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Post Curing Ovens for Elastomer Seals -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Application Curing
External Vertical (Bell Top)
View Details
Oxidation Oven -  - Harper International Corporation
Harper International Corporation
Specs
Heat Source Combustion
Atmosphere Air / Oxidizing
Features Cooling
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Application Curing; Drying; Preheat
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details
Explosion Resistant Heating And Drying Ovens - VTUW - Weiss Technik North America, Inc.
Specs
Application Drying; Heat Treatment; Cleanroom
Features Explosion Proof
View Details