Carbolite Gero Limited Vertical Industrial Oven GP 450A

Description
300 °C (572°F) maximum operating temperature. Vertical design has controls positioned on top with single left side-hinged door. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Polished stainless steel inner chamber is easy to clean and resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal of chamber. Choice of 301 or programmable controls. Extensive range of options and customization available.
Description
300 °C (572°F) maximum operating temperature. Vertical design has controls positioned on top with single left side-hinged door. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Polished stainless steel inner chamber is easy to clean and resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal of chamber. Choice of 301 or programmable controls. Extensive range of options and customization available.

Suppliers

Company
Product
Description
Supplier Links
Vertical Industrial Oven - GP 450A - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Vertical Industrial Oven
GP 450A
Vertical Industrial Oven GP 450A
300 °C (572°F) maximum operating temperature. Vertical design has controls positioned on top with single left side-hinged door. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Polished stainless steel inner chamber is easy to clean and resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal of chamber. Choice of 301 or programmable controls. Extensive range of options and customization available.
  • 300 &#176C (572&#176F) maximum operating temperature.
  • Vertical design has controls positioned on top with single left side-hinged door.
  • Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber.
  • Polished stainless steel inner chamber is easy to clean and resistant to corrosion.
  • Long-life high efficiency mineral insulated metal sheathed heating elements.
  • Oven chamber incorporates adjustable ventilation and exhaust vent.
  • Oven door is fitted with resilient woven glass fiber seal.
  • Positive latch door closure provides effective thermal seal of chamber.
  • Choice of 301 or programmable controls.
  • Extensive range of options and customization available.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Ovens (industrial)
Product Number GP 450A
Product Name Vertical Industrial Oven
Application Aging; Curing; Drying; Preheat; Softening, Drying
External Bench / Cabinet
Heat Source Electric / Resistance
Controller Type Single Set Point; Programmable
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Application Curing; Drying; Preheat
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details
Double-Layers Explosion-Proof Oven - AT-225 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Drying
Heat Source Electric / Resistance
Features Cooling; Explosion Proof
View Details
Oxidation Oven -  - Harper International Corporation
Harper International Corporation
Specs
Heat Source Combustion
Atmosphere Air / Oxidizing
Features Cooling
View Details
Paint Drying Ovens -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Application Drying; Clamping, Spot Welding, Folding
Temperature Range 428 F (220 C)
View Details