Carbolite Gero Limited Vertical Industrial Oven GP 330A

Description
300 °C (572°F) maximum operating temperature. Vertical design has controls positioned on top with single left side-hinged door. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Polished stainless steel inner chamber is easy to clean and resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal of chamber. Choice of 301 or programmable controls. Extensive range of options and customization available.
Description
300 °C (572°F) maximum operating temperature. Vertical design has controls positioned on top with single left side-hinged door. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Polished stainless steel inner chamber is easy to clean and resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal of chamber. Choice of 301 or programmable controls. Extensive range of options and customization available.

Suppliers

Company
Product
Description
Supplier Links
Vertical Industrial Oven - GP 330A - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Vertical Industrial Oven
GP 330A
Vertical Industrial Oven GP 330A
300 °C (572°F) maximum operating temperature. Vertical design has controls positioned on top with single left side-hinged door. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Polished stainless steel inner chamber is easy to clean and resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal of chamber. Choice of 301 or programmable controls. Extensive range of options and customization available.
  • 300 &#176C (572&#176F) maximum operating temperature.
  • Vertical design has controls positioned on top with single left side-hinged door.
  • Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber.
  • Polished stainless steel inner chamber is easy to clean and resistant to corrosion.
  • Long-life high efficiency mineral insulated metal sheathed heating elements.
  • Oven chamber incorporates adjustable ventilation and exhaust vent.
  • Oven door is fitted with resilient woven glass fiber seal.
  • Positive latch door closure provides effective thermal seal of chamber.
  • Choice of 301 or programmable controls.
  • Extensive range of options and customization available.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Ovens (industrial)
Product Number GP 330A
Product Name Vertical Industrial Oven
Application Aging; Curing; Drying; Preheat; Softening, Drying
External Bench / Cabinet
Heat Source Electric / Resistance
Controller Type Single Set Point; Programmable
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Explosion Resistant Heating And Drying Ovens - VTUW - Weiss Technik North America, Inc.
Specs
Application Drying; Heat Treatment; Cleanroom
Features Explosion Proof
View Details
Vacuum Drying Ovens -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Application Drying; Cleanroom
External Vertical (Bell Top)
Atmosphere Vacuum Oven / Furnace
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Application Curing; Drying; Preheat
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details
Carbon Fiber Oxidation Oven Production Lines -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing
View Details