Venture Mfg. Co. Right Angle Worm Drive Gearboxes 890

Description
Venture’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used with the above floor rack and pinion style slide out system. It is available in a large variety of versions… Features: Manual crank ~ male or female “T” pin type attachment 20:1 ratio Rolled steel worm Bronze worm gear. Lifetime lubrication Designed for outdoor use 3/8-16 bolt mounting ø5/8” output shaft customizable to your needs View Technical Data to see stock shafts available. Easily motorized by adding our 8500 series motor gearbox.
Description
Venture’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used with the above floor rack and pinion style slide out system. It is available in a large variety of versions… Features: Manual crank ~ male or female “T” pin type attachment 20:1 ratio Rolled steel worm Bronze worm gear. Lifetime lubrication Designed for outdoor use 3/8-16 bolt mounting ø5/8” output shaft customizable to your needs View Technical Data to see stock shafts available. Easily motorized by adding our 8500 series motor gearbox.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Worm Drive Gearboxes - 890 - Venture Mfg. Co.
Dayton, OH, USA
Right Angle Worm Drive Gearboxes
890
Right Angle Worm Drive Gearboxes 890
Venture’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used with the above floor rack and pinion style slide out system. It is available in a large variety of versions… Features: Manual crank ~ male or female “T” pin type attachment 20:1 ratio Rolled steel worm Bronze worm gear. Lifetime lubrication Designed for outdoor use 3/8-16 bolt mounting ø5/8” output shaft customizable to your needs View Technical Data to see stock shafts available. Easily motorized by adding our 8500 series motor gearbox.

Venture’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used with the above floor rack and pinion style slide out system. It is available in a large variety of versions…

Features:

  • Manual crank ~ male or female “T” pin type attachment
  • 20:1 ratio
  • Rolled steel worm
  • Bronze worm gear.
  • Lifetime lubrication
  • Designed for outdoor use
  • 3/8-16 bolt mounting
  • ø5/8” output shaft customizable to your needs
  • View Technical Data to see stock shafts available.
  • Easily motorized by adding our 8500 series motor gearbox.
Supplier's Site

Technical Specifications

  Venture Mfg. Co.
Product Category Gearboxes and Gearheads
Product Number 890
Product Name Right Angle Worm Drive Gearboxes
Gearing Worm
Gear Ratio 20 (X : 1)
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearheads - P12 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
High Torque Parallel Shaft Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details