Venture Mfg. Co. Right Angle Gearboxes 790

Description
Venture’s 790 Series right angle gearboxes can be used alone or combined with our standard 800 series acme screw actuators or our 850 series ball screw actuators and/or our 8500 series motor gearbox to provide an extremely versatile and reliable motorized or manual actuation system… multiple units can be interconnected to drive multiple actuators allowing single point access to drive many units. Ideal for opening multiple windows or dampers for greenhouse, livestock and vegetable storage climate control, etc… Features: ½” diameter shaft at all outputs. Mounting holes on all 6 sides Adaptors available to mount: 800 series acme screw tubes 850 series ball screw tubes 8500 series motor gearbox Cross tubes available either single or telescoping
Description
Venture’s 790 Series right angle gearboxes can be used alone or combined with our standard 800 series acme screw actuators or our 850 series ball screw actuators and/or our 8500 series motor gearbox to provide an extremely versatile and reliable motorized or manual actuation system… multiple units can be interconnected to drive multiple actuators allowing single point access to drive many units. Ideal for opening multiple windows or dampers for greenhouse, livestock and vegetable storage climate control, etc… Features: ½” diameter shaft at all outputs. Mounting holes on all 6 sides Adaptors available to mount: 800 series acme screw tubes 850 series ball screw tubes 8500 series motor gearbox Cross tubes available either single or telescoping

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearboxes - 790 - Venture Mfg. Co.
Dayton, OH, USA
Right Angle Gearboxes
790
Right Angle Gearboxes 790
Venture’s 790 Series right angle gearboxes can be used alone or combined with our standard 800 series acme screw actuators or our 850 series ball screw actuators and/or our 8500 series motor gearbox to provide an extremely versatile and reliable motorized or manual actuation system… multiple units can be interconnected to drive multiple actuators allowing single point access to drive many units. Ideal for opening multiple windows or dampers for greenhouse, livestock and vegetable storage climate control, etc… Features: ½” diameter shaft at all outputs. Mounting holes on all 6 sides Adaptors available to mount: 800 series acme screw tubes 850 series ball screw tubes 8500 series motor gearbox Cross tubes available either single or telescoping

Venture’s 790 Series right angle gearboxes can be used alone or combined with our standard 800 series acme screw actuators or our 850 series ball screw actuators and/or our 8500 series motor gearbox to provide an extremely versatile and reliable motorized or manual actuation system… multiple units can be interconnected to drive multiple actuators allowing single point access to drive many units. Ideal for opening multiple windows or dampers for greenhouse, livestock and vegetable storage climate control, etc…

Features:

  • ½” diameter shaft at all outputs.
  • Mounting holes on all 6 sides

Adaptors available to mount:

  • 800 series acme screw tubes
  • 850 series ball screw tubes
  • 8500 series motor gearbox
  • Cross tubes available either single or telescoping
Supplier's Site

Technical Specifications

  Venture Mfg. Co.
Product Category Gearboxes and Gearheads
Product Number 790
Product Name Right Angle Gearboxes
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
Gearheads - P22 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
CaesarPlanetary® Precision Planetary Gearbox - KPLF-B - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 1 to 8 arcmin
View Details