VENKEL LTD. Chip Resistor - Surface Mount - TFCR2512-2W-K-9653DT TFCR2512-2W-K-9653DT

Description
Manufacturer: Venkel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066940-TFCR2512-2W- K-9653DT Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 100 ppm/°C Composition: Thin Film Height: 650 µm Resistance: 965 kΩ Power Rating: 500 mW Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Venkel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066940-TFCR2512-2W- K-9653DT Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 100 ppm/°C Composition: Thin Film Height: 650 µm Resistance: 965 kΩ Power Rating: 500 mW Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TFCR2512-2W-K-9653DT - 1066940-TFCR2512-2W-K-9653DT - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TFCR2512-2W-K-9653DT
1066940-TFCR2512-2W-K-9653DT
Chip Resistor - Surface Mount - TFCR2512-2W-K-9653DT 1066940-TFCR2512-2W-K-9653DT
Manufacturer: Venkel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066940-TFCR2512-2W- K-9653DT Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 100 ppm/°C Composition: Thin Film Height: 650 µm Resistance: 965 kΩ Power Rating: 500 mW Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Min Operating Temperature: -55 °C

Manufacturer: Venkel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066940-TFCR2512-2W-K-9653DT
Voltage Rating: 150 V
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 100 ppm/°C
Composition: Thin Film
Height: 650 µm
Resistance: 965 kΩ
Power Rating: 500 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1066940-TFCR2512-2W-K-9653DT
Product Name Chip Resistor - Surface Mount - TFCR2512-2W-K-9653DT
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 965000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details