VENKEL LTD. Chip Resistor - Surface Mount - TFCR1206-4W-K-4640CT TFCR1206-4W-K-4640CT

Description
Manufacturer: Venkel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038755-TFCR1206-4W- K-4640CT Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 0.25 % Temperature Coefficient: 100 ppm/°C Composition: Thin Film Height: 650 µm Resistance: 464 Ω Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Venkel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038755-TFCR1206-4W- K-4640CT Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 0.25 % Temperature Coefficient: 100 ppm/°C Composition: Thin Film Height: 650 µm Resistance: 464 Ω Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TFCR1206-4W-K-4640CT - 1038755-TFCR1206-4W-K-4640CT - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TFCR1206-4W-K-4640CT
1038755-TFCR1206-4W-K-4640CT
Chip Resistor - Surface Mount - TFCR1206-4W-K-4640CT 1038755-TFCR1206-4W-K-4640CT
Manufacturer: Venkel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038755-TFCR1206-4W- K-4640CT Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 0.25 % Temperature Coefficient: 100 ppm/°C Composition: Thin Film Height: 650 µm Resistance: 464 Ω Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Min Operating Temperature: -55 °C

Manufacturer: Venkel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038755-TFCR1206-4W-K-4640CT
Voltage Rating: 150 V
Mounting: SMD (SMT)
Tolerance: 0.25 %
Temperature Coefficient: 100 ppm/°C
Composition: Thin Film
Height: 650 µm
Resistance: 464 Ω
Power Rating: 250 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1038755-TFCR1206-4W-K-4640CT
Product Name Chip Resistor - Surface Mount - TFCR1206-4W-K-4640CT
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details