RES 2.21K OHM 1% 1/4W 1206
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | TFCR1206-4W-C-2211FT |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 (3216 Metric) |
| Resistance Range | 2210 ohms |