RES 29K OHM 0.5% 1/8W 0805
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | TFCR0805-8W-E-2902DT-1K |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) |
| Resistance Range | 29000 ohms |