VENKEL LTD. Resistors - Chip Resistor - Surface Mount LCR1210-R010FT

Description
Win Source Part Number: 1069060-LCR1210-R010 FT Category: Resistors>Chip Resistor - Surface Mount Series: LCR Features: Current Sense Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.71mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±450ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): LCR1210-R010FTLCR121 0R010FT; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Venkel Other Names: 2679-LCR1210-R010FTT R
Request a Quote Datasheet
Description
Win Source Part Number: 1069060-LCR1210-R010 FT Category: Resistors>Chip Resistor - Surface Mount Series: LCR Features: Current Sense Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.71mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±450ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): LCR1210-R010FTLCR121 0R010FT; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Venkel Other Names: 2679-LCR1210-R010FTT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1069060-LCR1210-R010FT
Resistors - Chip Resistor - Surface Mount 1069060-LCR1210-R010FT
Win Source Part Number: 1069060-LCR1210-R010 FT Category: Resistors>Chip Resistor - Surface Mount Series: LCR Features: Current Sense Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.71mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±450ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): LCR1210-R010FTLCR121 0R010FT; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Venkel Other Names: 2679-LCR1210-R010FTT R

Win Source Part Number: 1069060-LCR1210-R010FT
Category: Resistors>Chip Resistor - Surface Mount
Series: LCR
Features: Current Sense
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.71mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±450ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): LCR1210-R010FTLCR1210R010FT;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Venkel
Other Names: 2679-LCR1210-R010FTTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1069060-LCR1210-R010FT
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers