VENKEL LTD. Chip Resistor - Surface Mount - CRS0603-10W-1004FT CRS0603-10W-1004FT

Description
Manufacturer: Venkel Win Source Part Number: 867264-CRS0603-10W-1 004FT Series: CRS Operating Temperature Range: -55°C ~ 155°C Features: 1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thick Film Package: Reel - TR Package: 0603 (1608 Metric) Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0045
Request a Quote Datasheet
Description
Manufacturer: Venkel Win Source Part Number: 867264-CRS0603-10W-1 004FT Series: CRS Operating Temperature Range: -55°C ~ 155°C Features: 1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thick Film Package: Reel - TR Package: 0603 (1608 Metric) Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0045
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRS0603-10W-1004FT
867264-CRS0603-10W-1004FT
Chip Resistor - Surface Mount - CRS0603-10W-1004FT 867264-CRS0603-10W-1004FT
Manufacturer: Venkel Win Source Part Number: 867264-CRS0603-10W-1 004FT Series: CRS Operating Temperature Range: -55°C ~ 155°C Features: 1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thick Film Package: Reel - TR Package: 0603 (1608 Metric) Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0045

Manufacturer: Venkel
Win Source Part Number: 867264-CRS0603-10W-1004FT
Series: CRS
Operating Temperature Range: -55°C ~ 155°C
Features: 1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thick Film
Package: Reel - TR
Package: 0603 (1608 Metric)
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0045

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 867264-CRS0603-10W-1004FT
Product Name Chip Resistor - Surface Mount - CRS0603-10W-1004FT
Technology / Construction MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details