VENKEL LTD. Chip Resistor - Surface Mount - CR0603-10W-3012FT CR0603-10W-3012FT

Description
Manufacturer: Venkel Win Source Part Number: 915736-CR0603-10W-30 12FT Series: CR Operating Temperature Range: -55°C ~ 155°C Features: 30.1 ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film Package: Reel - TR Package: 0603 (1608 Metric) Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0045
Request a Quote Datasheet
Description
Manufacturer: Venkel Win Source Part Number: 915736-CR0603-10W-30 12FT Series: CR Operating Temperature Range: -55°C ~ 155°C Features: 30.1 ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film Package: Reel - TR Package: 0603 (1608 Metric) Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0045
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR0603-10W-3012FT
915736-CR0603-10W-3012FT
Chip Resistor - Surface Mount - CR0603-10W-3012FT 915736-CR0603-10W-3012FT
Manufacturer: Venkel Win Source Part Number: 915736-CR0603-10W-30 12FT Series: CR Operating Temperature Range: -55°C ~ 155°C Features: 30.1 ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film Package: Reel - TR Package: 0603 (1608 Metric) Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0045

Manufacturer: Venkel
Win Source Part Number: 915736-CR0603-10W-3012FT
Series: CR
Operating Temperature Range: -55°C ~ 155°C
Features: 30.1 ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film
Package: Reel - TR
Package: 0603 (1608 Metric)
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0045

Buy Now Datasheet
10W Resistor - 52-CR0603-10W-3012FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 30.1K OHM 1% 1/10W 0603 Product overview: CR0603-10W-3012FT from Venkel LTD is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-10W-3012FT can be used for catalog matching and distributor lookup.

RES 30.1K OHM 1% 1/10W 0603 Product overview: CR0603-10W-3012FT from Venkel LTD is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-10W-3012FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 915736-CR0603-10W-3012FT 52-CR0603-10W-3012FT
Product Name Chip Resistor - Surface Mount - CR0603-10W-3012FT 10W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details