VENKEL LTD. Chip Resistor - Surface Mount - CR0603-10W-2053FT CR0603-10W-2053FT

Description
Manufacturer: Venkel Win Source Part Number: 915734-CR0603-10W-20 53FT Series: CR Operating Temperature Range: -55°C ~ 155°C Features: 205 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film Package: Reel - TR Package: 0603 (1608 Metric) Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0045
Request a Quote Datasheet
Description
Manufacturer: Venkel Win Source Part Number: 915734-CR0603-10W-20 53FT Series: CR Operating Temperature Range: -55°C ~ 155°C Features: 205 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film Package: Reel - TR Package: 0603 (1608 Metric) Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0045
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR0603-10W-2053FT
915734-CR0603-10W-2053FT
Chip Resistor - Surface Mount - CR0603-10W-2053FT 915734-CR0603-10W-2053FT
Manufacturer: Venkel Win Source Part Number: 915734-CR0603-10W-20 53FT Series: CR Operating Temperature Range: -55°C ~ 155°C Features: 205 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film Package: Reel - TR Package: 0603 (1608 Metric) Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0045

Manufacturer: Venkel
Win Source Part Number: 915734-CR0603-10W-2053FT
Series: CR
Operating Temperature Range: -55°C ~ 155°C
Features: 205 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film
Package: Reel - TR
Package: 0603 (1608 Metric)
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0045

Buy Now Datasheet
10W Resistor - 52-CR0603-10W-2053FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 205K OHM 1% 1/10W 0603 Product overview: CR0603-10W-2053FT from Venkel LTD is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-10W-2053FT can be used for catalog matching and distributor lookup.

RES 205K OHM 1% 1/10W 0603 Product overview: CR0603-10W-2053FT from Venkel LTD is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-10W-2053FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 915734-CR0603-10W-2053FT 52-CR0603-10W-2053FT
Product Name Chip Resistor - Surface Mount - CR0603-10W-2053FT 10W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details