Manufacturer: Venkel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176849-8301-096-290
Pitch: 2.54 mm
Current Rating: 2 A
Housing Material: PBT
Contact Plating: Gold
Number of Poles: 96
Categories: Custom Parts
Insulation Resistance: 1 TΩ
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1176849-8301-096-290-N |
| Product Name | Custom Parts - Custom Parts (0 - A) - 8301-096-290-N |