Velmex, Inc. Graduated Knob Unislide® Assemblies B9036P40-S9

Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible
Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

Suppliers

Company
Product
Description
Supplier Links
Graduated Knob Unislide® Assemblies - B9036P40-S9 - Velmex, Inc.
Bloomfield, NY, USA
Graduated Knob Unislide® Assemblies
B9036P40-S9
Graduated Knob Unislide® Assemblies B9036P40-S9
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

UniSlide Features
• Widths from 1.5” to 9”
• Lengths from 3” to 93”
• Weight capacities to 400 pounds
• Resolutions to 0.00005”
• Manual and motorized versions
• More compact than ball screw-driven stages
• Lighter weight-high strength aluminum alloys
• Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear
• Resistant to impact loads
• Corrosion resistant
• Fewer parts
• Lower cost
• Completely nonferrous models possible

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number B9036P40-S9
Product Name Graduated Knob Unislide® Assemblies
Axis Configuration X Axis Only
Stroke or X-Axis Travel 27 inch (686 mm)
Carriage Load 100 to 400 lbs (45.35 to 181 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Variable Height Platform, 2 in. Travel, 3 x 3 in. Platform, 220 N Load, M4 and M6 - 9204-M - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 2 inch (50.8 mm)
View Details
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-571 Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
Ball Slide Assembly - E-5 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details