Velmex, Inc. Screw Drive Model Unislide® Assemblies A6066K1-S6

Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible
Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

Suppliers

Company
Product
Description
Supplier Links
Screw Drive Model Unislide® Assemblies - A6066K1-S6 - Velmex, Inc.
Bloomfield, NY, USA
Screw Drive Model Unislide® Assemblies
A6066K1-S6
Screw Drive Model Unislide® Assemblies A6066K1-S6
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

UniSlide Features
• Widths from 1.5” to 9”
• Lengths from 3” to 93”
• Weight capacities to 400 pounds
• Resolutions to 0.00005”
• Manual and motorized versions
• More compact than ball screw-driven stages
• Lighter weight-high strength aluminum alloys
• Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear
• Resistant to impact loads
• Corrosion resistant
• Fewer parts
• Lower cost
• Completely nonferrous models possible

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number A6066K1-S6
Product Name Screw Drive Model Unislide® Assemblies
Axis Configuration X Axis Only
Stroke or X-Axis Travel 60 inch (1524 mm)
Carriage Load 100 to 240 lbs (45.35 to 109 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-B80302-V20S4A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Mini slide - DGSL-16-10-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, Triple Divide, 25.4 mm, X Pico, YZ Micro, M4, M6 - 9064-XYZ-PNN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details