Velmex, Inc. Rapid Advance Model with Metric scale Unislide® Assemblies A4009DM-S4

Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible
Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

Suppliers

Company
Product
Description
Supplier Links
Rapid Advance Model with Metric scale Unislide® Assemblies - A4009DM-S4 - Velmex, Inc.
Bloomfield, NY, USA
Rapid Advance Model with Metric scale Unislide® Assemblies
A4009DM-S4
Rapid Advance Model with Metric scale Unislide® Assemblies A4009DM-S4
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

UniSlide Features
• Widths from 1.5” to 9”
• Lengths from 3” to 93”
• Weight capacities to 400 pounds
• Resolutions to 0.00005”
• Manual and motorized versions
• More compact than ball screw-driven stages
• Lighter weight-high strength aluminum alloys
• Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear
• Resistant to impact loads
• Corrosion resistant
• Fewer parts
• Lower cost
• Completely nonferrous models possible

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number A4009DM-S4
Product Name Rapid Advance Model with Metric scale Unislide® Assemblies
Axis Configuration X Axis Only
Stroke or X-Axis Travel 5 inch (127 mm)
Carriage Load 50 to 100 lbs (22.68 to 45.35 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Single Axis Stages - KA Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
Side Drive Positioning Stage - 753SD-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
CHARON2 Stacked Platform - CHARON2 XYZ3TM+0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details