Velmex, Inc. Screw Drive Model Unislide® Assemblies A1524K2-S1.5

Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible
Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

Suppliers

Company
Product
Description
Supplier Links
Screw Drive Model Unislide® Assemblies - A1524K2-S1.5 - Velmex, Inc.
Bloomfield, NY, USA
Screw Drive Model Unislide® Assemblies
A1524K2-S1.5
Screw Drive Model Unislide® Assemblies A1524K2-S1.5
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

UniSlide Features
• Widths from 1.5” to 9”
• Lengths from 3” to 93”
• Weight capacities to 400 pounds
• Resolutions to 0.00005”
• Manual and motorized versions
• More compact than ball screw-driven stages
• Lighter weight-high strength aluminum alloys
• Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear
• Resistant to impact loads
• Corrosion resistant
• Fewer parts
• Lower cost
• Completely nonferrous models possible

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number A1524K2-S1.5
Product Name Screw Drive Model Unislide® Assemblies
Axis Configuration X Axis Only
Stroke or X-Axis Travel 22.5 inch (571 mm)
Carriage Load 10 to 15 lbs (4.54 to 6.8 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360921 - RS Components, Ltd.
Specs
Carriage Load 4384 lbs (1988 kg)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
Side Drive Positioning Stage - 2204SDMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-25-150-Y3A - Festo Corporation
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details