Velmex, Inc. Rapid Advance Model with Micrometer Unislide® Assemblies A1515GE-S1.5

Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible
Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

Suppliers

Company
Product
Description
Supplier Links
Rapid Advance Model with Micrometer Unislide® Assemblies - A1515GE-S1.5 - Velmex, Inc.
Bloomfield, NY, USA
Rapid Advance Model with Micrometer Unislide® Assemblies
A1515GE-S1.5
Rapid Advance Model with Micrometer Unislide® Assemblies A1515GE-S1.5
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

UniSlide Features
• Widths from 1.5” to 9”
• Lengths from 3” to 93”
• Weight capacities to 400 pounds
• Resolutions to 0.00005”
• Manual and motorized versions
• More compact than ball screw-driven stages
• Lighter weight-high strength aluminum alloys
• Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear
• Resistant to impact loads
• Corrosion resistant
• Fewer parts
• Lower cost
• Completely nonferrous models possible

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number A1515GE-S1.5
Product Name Rapid Advance Model with Micrometer Unislide® Assemblies
Axis Configuration X Axis Only
Stroke or X-Axis Travel 13.5 inch (343 mm)
Carriage Load 10 to 15 lbs (4.54 to 6.8 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Manual Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, M4 and M6 - 9063-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details
Side Drive Positioning Stage - 3203SDMM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-12-30-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
High-Load Linear Stage - L-417 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 4.02 to 32.01 inch (102 to 813 mm)
Rated Speed 11.81 in/sec (18 m/min)
View Details