Velmex, Inc. Scale and Vernier Unislide® Assemblies A1509K2M-S1.5

Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible
Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

Suppliers

Company
Product
Description
Supplier Links
Scale and Vernier Unislide® Assemblies - A1509K2M-S1.5 - Velmex, Inc.
Bloomfield, NY, USA
Scale and Vernier Unislide® Assemblies
A1509K2M-S1.5
Scale and Vernier Unislide® Assemblies A1509K2M-S1.5
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

UniSlide Features
• Widths from 1.5” to 9”
• Lengths from 3” to 93”
• Weight capacities to 400 pounds
• Resolutions to 0.00005”
• Manual and motorized versions
• More compact than ball screw-driven stages
• Lighter weight-high strength aluminum alloys
• Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear
• Resistant to impact loads
• Corrosion resistant
• Fewer parts
• Lower cost
• Completely nonferrous models possible

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number A1509K2M-S1.5
Product Name Scale and Vernier Unislide® Assemblies
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.5 inch (190 mm)
Carriage Load 10 to 15 lbs (4.54 to 6.8 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360839 - RS Components, Ltd.
Specs
Carriage Load 15527 lbs (7042 kg)
View Details