UniSlide Features
• Widths from 1.5” to 9”
• Lengths from 3” to 93”
• Weight capacities to 400 pounds
• Resolutions to 0.00005”
• Manual and motorized versions
• More compact than ball screw-driven stages
• Lighter weight-high strength aluminum alloys
• Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear
• Resistant to impact loads
• Corrosion resistant
• Fewer parts
• Lower cost
• Completely nonferrous models possible
| Velmex, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | A1509C-S1.5-LR |
| Product Name | Left&Right Screw Drive Unislide® Assemblies |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 6 inch (152 mm) |
| Carriage Load | 10 to 15 lbs (4.54 to 6.8 kg) |
| Orientation | Horizontal |