Velleman, Inc. Test Lead Set, 600V, 15A, 29.5, 2Pc; Test Connector Type A Velleman TLM72

Description
TEST LEAD SET, 600V, 15A, 29.5", 2PC; Test Connector Type A:2mm Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600V; Current Rating:15A; Insulator Colour:Black, Red; No. of Test Leads:2
Datasheet
Description
TEST LEAD SET, 600V, 15A, 29.5", 2PC; Test Connector Type A:2mm Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600V; Current Rating:15A; Insulator Colour:Black, Red; No. of Test Leads:2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 600V, 15A, 29.5, 2Pc; Test Connector Type A Velleman - 60AC6108 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 600V, 15A, 29.5, 2Pc; Test Connector Type A Velleman
60AC6108
Test Lead Set, 600V, 15A, 29.5, 2Pc; Test Connector Type A Velleman 60AC6108
TEST LEAD SET, 600V, 15A, 29.5", 2PC; Test Connector Type A:2mm Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600V; Current Rating:15A; Insulator Colour:Black, Red; No. of Test Leads:2

TEST LEAD SET, 600V, 15A, 29.5", 2PC; Test Connector Type A:2mm Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600V; Current Rating:15A; Insulator Colour:Black, Red; No. of Test Leads:2

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 60AC6108
Product Name Test Lead Set, 600V, 15A, 29.5, 2Pc; Test Connector Type A Velleman
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Long Handle Probe to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AX640 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details