Velleman, Inc. Test Lead Set, 600V, 10A, 27.6, 2Pc; Test Connector Type A Velleman TLM71

Description
TEST LEAD SET, 600V, 10A, 27.6", 2PC; Test Connector Type A:2mm Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600V; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2
Datasheet
Description
TEST LEAD SET, 600V, 10A, 27.6", 2PC; Test Connector Type A:2mm Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600V; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 600V, 10A, 27.6, 2Pc; Test Connector Type A Velleman - 60AC6107 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 600V, 10A, 27.6, 2Pc; Test Connector Type A Velleman
60AC6107
Test Lead Set, 600V, 10A, 27.6, 2Pc; Test Connector Type A Velleman 60AC6107
TEST LEAD SET, 600V, 10A, 27.6", 2PC; Test Connector Type A:2mm Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600V; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2

TEST LEAD SET, 600V, 10A, 27.6", 2PC; Test Connector Type A:2mm Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600V; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 60AC6107
Product Name Test Lead Set, 600V, 10A, 27.6, 2Pc; Test Connector Type A Velleman
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
0.030″ Dia. Socket to Stacking Banana Plug , 22 AWG PVC Test Lead - 9867 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details