Velleman, Inc. Test Lead Set, 30V, 6A, 3.3Ft, 2Pc; Test Connector Type A Velleman TLM66

Description
TEST LEAD SET, 30V, 6A, 3.3FT, 2PC; Test Connector Type A:4mm Banana Plug, Stackable; Test Connector Type B:4mm Banana Plug, Stackable; Voltage Rating:30V; Current Rating:6A; Insulator Colour:Black, Red; Lead Length - Metric:1m
Datasheet
Description
TEST LEAD SET, 30V, 6A, 3.3FT, 2PC; Test Connector Type A:4mm Banana Plug, Stackable; Test Connector Type B:4mm Banana Plug, Stackable; Voltage Rating:30V; Current Rating:6A; Insulator Colour:Black, Red; Lead Length - Metric:1m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 30V, 6A, 3.3Ft, 2Pc; Test Connector Type A Velleman - 60AC6106 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 30V, 6A, 3.3Ft, 2Pc; Test Connector Type A Velleman
60AC6106
Test Lead Set, 30V, 6A, 3.3Ft, 2Pc; Test Connector Type A Velleman 60AC6106
TEST LEAD SET, 30V, 6A, 3.3FT, 2PC; Test Connector Type A:4mm Banana Plug, Stackable; Test Connector Type B:4mm Banana Plug, Stackable; Voltage Rating:30V; Current Rating:6A; Insulator Colour:Black, Red; Lead Length - Metric:1m

TEST LEAD SET, 30V, 6A, 3.3FT, 2PC; Test Connector Type A:4mm Banana Plug, Stackable; Test Connector Type B:4mm Banana Plug, Stackable; Voltage Rating:30V; Current Rating:6A; Insulator Colour:Black, Red; Lead Length - Metric:1m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 60AC6106
Product Name Test Lead Set, 30V, 6A, 3.3Ft, 2Pc; Test Connector Type A Velleman
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XL1 Mini-Hook, 18 AWG PVC Test Lead - 604XL1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details